Panasonic Chip Resistor - Surface Mount ERJ-U1TF1301U

Description
RES 1.3K OHM 1% 1W 2512 SMD
Datasheet
Description
RES 1.3K OHM 1% 1W 2512 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1TF1301U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TF1301U
Chip Resistor - Surface Mount ERJ-U1TF1301U
RES 1.3K OHM 1% 1W 2512 SMD

RES 1.3K OHM 1% 1W 2512 SMD

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic - 05X5172 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic
05X5172
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic 05X5172
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.3 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.3 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1TF1301U 05X5172
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1300 ohms
Tolerance 1 +/- %
Power Rating 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details