RESISTOR, THICK FILM, 12OHM, 1%, 2512; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
RES 12 OHM 1% 1W 2512 SMD
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 05X5148 | ERJ-U1TF12R0U |
| Product Name | Resistor, Thick Film, 12Ohm, 1%, 2512; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] | |
| Resistance Range | 12 ohms | 12 ohms |
| Tolerance | 1 +/- % | 1 +/- % |