Panasonic Resistor, Thick Film, 120Kohm, 1%, 2512; Resistance Panasonic ERJ-U1TF1203U

Description
RESISTOR, THICK FILM, 120KOHM, 1%, 2512; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 120KOHM, 1%, 2512; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 120Kohm, 1%, 2512; Resistance Panasonic - 05X5155 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 120Kohm, 1%, 2512; Resistance Panasonic
05X5155
Resistor, Thick Film, 120Kohm, 1%, 2512; Resistance Panasonic 05X5155
RESISTOR, THICK FILM, 120KOHM, 1%, 2512; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 120KOHM, 1%, 2512; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 120K, 1%, 1W, 2512; Resistance Panasonic - 44X3505 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120K, 1%, 1W, 2512; Resistance Panasonic
44X3505
Res, Thick Film, 120K, 1%, 1W, 2512; Resistance Panasonic 44X3505
RES, THICK FILM, 120K, 1%, 1W, 2512; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 120K, 1%, 1W, 2512; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X5155
Product Name Resistor, Thick Film, 120Kohm, 1%, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 120000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details