The Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, has a resistance value of 11 kΩ, a power rating of 1 W, and a tolerance of 1%. It is designed to operate at a maximum voltage of 200 V and is compliant with RoHS standards. This resistor features high reliability due to its metal glaze thick film resistive element and three-layer electrode construction. It is suitable for both reflow and flow soldering processes. The product is AEC-Q200 compliant, indicating it meets automotive reliability standards. This resistor is ideal for applications requiring stable performance in demanding environments.
RES 11K OHM 1% 1W 2512 Product overview: ERJ-U1TF1102U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U1TF1102U can be used for catalog matching and distributor lookup.
Win Source Part Number: 1099105-ERJ-U1TF1102
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-U1T
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 11 kOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm)
Alternative Parts (Cross-Reference): 352211KFT; CRCW251211K0FKEG; RC2512FK-0711KL; ERJ1TNF1102U; CRCW251210K0FKEG; RC2512FK-0710KL; CRCW251211K5FKEG;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJU1TF1102U,10-ERJ-
Base Product Number: ERJ-U1
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 11 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-ERJ-U1TF1102U | 1099105-ERJ-U1TF1102U | 05X5134 |
| Product Name | 1W Resistor | Resistors - Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 11 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic |
| Technology / Construction | Thick Film | MetalFilm; Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512 (6432 Metric) | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 11000 ohms | 11000 ohms | |
| Operating DC Voltage | 200 volts | ||
| Operating AC Voltage | 200 volts |