Panasonic Res, Thick Film, 100K, 1%, 1W, 2512; Resistance Panasonic ERJ-U1TF1003U

Description
RES, THICK FILM, 100K, 1%, 1W, 2512; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 100K, 1%, 1W, 2512; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 100K, 1%, 1W, 2512; Resistance Panasonic - 44X3499 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 1W, 2512; Resistance Panasonic
44X3499
Res, Thick Film, 100K, 1%, 1W, 2512; Resistance Panasonic 44X3499
RES, THICK FILM, 100K, 1%, 1W, 2512; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 100K, 1%, 1W, 2512; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 100Kohm, 1%, 2512; Resistance Panasonic - 05X5114 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 100Kohm, 1%, 2512; Resistance Panasonic
05X5114
Resistor, Thick Film, 100Kohm, 1%, 2512; Resistance Panasonic 05X5114
RESISTOR, THICK FILM, 100KOHM, 1%, 2512; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 100KOHM, 1%, 2512; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3499
Product Name Res, Thick Film, 100K, 1%, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 100000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details