Panasonic Chip Res, Thick Film, 9K76, 1W, 2512; Resistance Panasonic ERJ-U1TD9761U

Description
CHIP RES, THICK FILM, 9K76, 1W, 2512; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 9K76, 1W, 2512; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 9K76, 1W, 2512; Resistance Panasonic - 66AC4072 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K76, 1W, 2512; Resistance Panasonic
66AC4072
Chip Res, Thick Film, 9K76, 1W, 2512; Resistance Panasonic 66AC4072
CHIP RES, THICK FILM, 9K76, 1W, 2512; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K76, 1W, 2512; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 9K76, 1W, 2512; Resistance Panasonic - 66AC6061 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K76, 1W, 2512; Resistance Panasonic
66AC6061
Chip Res, Thick Film, 9K76, 1W, 2512; Resistance Panasonic 66AC6061
CHIP RES, THICK FILM, 9K76, 1W, 2512; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K76, 1W, 2512; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4072
Product Name Chip Res, Thick Film, 9K76, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 9760 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2673FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers