Panasonic Chip Res, Thick Film, 8K87, 1W, 2512; Resistance Panasonic ERJ-U1TD8871U

Description
CHIP RES, THICK FILM, 8K87, 1W, 2512; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 8K87, 1W, 2512; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 8K87, 1W, 2512; Resistance Panasonic - 66AC4067 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K87, 1W, 2512; Resistance Panasonic
66AC4067
Chip Res, Thick Film, 8K87, 1W, 2512; Resistance Panasonic 66AC4067
CHIP RES, THICK FILM, 8K87, 1W, 2512; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K87, 1W, 2512; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 8K87, 1W, 2512; Resistance Panasonic - 66AC0063 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K87, 1W, 2512; Resistance Panasonic
66AC0063
Chip Res, Thick Film, 8K87, 1W, 2512; Resistance Panasonic 66AC0063
CHIP RES, THICK FILM, 8K87, 1W, 2512; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K87, 1W, 2512; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4067
Product Name Chip Res, Thick Film, 8K87, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 8870 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers