Panasonic Chip Res, Thick Film, 84K5, 1W, 2512; Resistance Panasonic ERJ-U1TD8452U

Description
CHIP RES, THICK FILM, 84K5, 1W, 2512; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 84K5, 1W, 2512; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 84K5, 1W, 2512; Resistance Panasonic - 67AC1451 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 84K5, 1W, 2512; Resistance Panasonic
67AC1451
Chip Res, Thick Film, 84K5, 1W, 2512; Resistance Panasonic 67AC1451
CHIP RES, THICK FILM, 84K5, 1W, 2512; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 84K5, 1W, 2512; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 84K5, 1W, 2512; Resistance Panasonic - 67AC0289 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 84K5, 1W, 2512; Resistance Panasonic
67AC0289
Chip Res, Thick Film, 84K5, 1W, 2512; Resistance Panasonic 67AC0289
CHIP RES, THICK FILM, 84K5, 1W, 2512; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 84K5, 1W, 2512; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1451
Product Name Chip Res, Thick Film, 84K5, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 84500 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details