Panasonic Chip Res, Thick Film, 8K45, 1W, 2512; Resistance Panasonic ERJ-U1TD8451U

Description
CHIP RES, THICK FILM, 8K45, 1W, 2512; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 8K45, 1W, 2512; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 8K45, 1W, 2512; Resistance Panasonic - 67AC2893 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K45, 1W, 2512; Resistance Panasonic
67AC2893
Chip Res, Thick Film, 8K45, 1W, 2512; Resistance Panasonic 67AC2893
CHIP RES, THICK FILM, 8K45, 1W, 2512; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K45, 1W, 2512; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 8K45, 1W, 2512; Resistance Panasonic - 65AC8642 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K45, 1W, 2512; Resistance Panasonic
65AC8642
Chip Res, Thick Film, 8K45, 1W, 2512; Resistance Panasonic 65AC8642
CHIP RES, THICK FILM, 8K45, 1W, 2512; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K45, 1W, 2512; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2893
Product Name Chip Res, Thick Film, 8K45, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 8450 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details