Panasonic Chip Res, Thick Film, 432R, 1W, 2512; Resistance Panasonic ERJ-U1TD4320U

Description
CHIP RES, THICK FILM, 432R, 1W, 2512; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 432R, 1W, 2512; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 432R, 1W, 2512; Resistance Panasonic - 66AC0023 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 432R, 1W, 2512; Resistance Panasonic
66AC0023
Chip Res, Thick Film, 432R, 1W, 2512; Resistance Panasonic 66AC0023
CHIP RES, THICK FILM, 432R, 1W, 2512; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 432R, 1W, 2512; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 432R, 1W, 2512; Resistance Panasonic - 66AC6015 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 432R, 1W, 2512; Resistance Panasonic
66AC6015
Chip Res, Thick Film, 432R, 1W, 2512; Resistance Panasonic 66AC6015
CHIP RES, THICK FILM, 432R, 1W, 2512; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 432R, 1W, 2512; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0023
Product Name Chip Res, Thick Film, 432R, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 432 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 3-1622821-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details