Panasonic Chip Res, Thick Film, 43K, 1W, 2512; Resistance Panasonic ERJ-U1TD4302U

Description
CHIP RES, THICK FILM, 43K, 1W, 2512; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 43K, 1W, 2512; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 43K, 1W, 2512; Resistance Panasonic - 66AC6014 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43K, 1W, 2512; Resistance Panasonic
66AC6014
Chip Res, Thick Film, 43K, 1W, 2512; Resistance Panasonic 66AC6014
CHIP RES, THICK FILM, 43K, 1W, 2512; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 43K, 1W, 2512; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 43K, 1W, 2512; Resistance Panasonic - 66AC2017 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43K, 1W, 2512; Resistance Panasonic
66AC2017
Chip Res, Thick Film, 43K, 1W, 2512; Resistance Panasonic 66AC2017
CHIP RES, THICK FILM, 43K, 1W, 2512; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 43K, 1W, 2512; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6014
Product Name Chip Res, Thick Film, 43K, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 43000 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details