Panasonic Chip Res, Thick Film, 422R, 1W, 2512; Resistance Panasonic ERJ-U1TD4220U

Description
CHIP RES, THICK FILM, 422R, 1W, 2512; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 422R, 1W, 2512; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 422R, 1W, 2512; Resistance Panasonic - 66AC0021 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 422R, 1W, 2512; Resistance Panasonic
66AC0021
Chip Res, Thick Film, 422R, 1W, 2512; Resistance Panasonic 66AC0021
CHIP RES, THICK FILM, 422R, 1W, 2512; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 422R, 1W, 2512; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 422R, 1W, 2512; Resistance Panasonic - 65AC8602 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 422R, 1W, 2512; Resistance Panasonic
65AC8602
Chip Res, Thick Film, 422R, 1W, 2512; Resistance Panasonic 65AC8602
CHIP RES, THICK FILM, 422R, 1W, 2512; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 422R, 1W, 2512; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0021
Product Name Chip Res, Thick Film, 422R, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 422 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details