Panasonic Chip Res, Thick Film, 41R2, 1W, 2512; Resistance Panasonic ERJ-U1TD41R2U

Description
CHIP RES, THICK FILM, 41R2, 1W, 2512; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 41R2, 1W, 2512; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 41R2, 1W, 2512; Resistance Panasonic - 67AC2855 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 41R2, 1W, 2512; Resistance Panasonic
67AC2855
Chip Res, Thick Film, 41R2, 1W, 2512; Resistance Panasonic 67AC2855
CHIP RES, THICK FILM, 41R2, 1W, 2512; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 41R2, 1W, 2512; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 41R2, 1W, 2512; Resistance Panasonic - 66AC8794 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 41R2, 1W, 2512; Resistance Panasonic
66AC8794
Chip Res, Thick Film, 41R2, 1W, 2512; Resistance Panasonic 66AC8794
CHIP RES, THICK FILM, 41R2, 1W, 2512; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 41R2, 1W, 2512; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2855
Product Name Chip Res, Thick Film, 41R2, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 41.2 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details