Panasonic Chip Res, Thick Film, 40K2, 1W, 2512; Resistance Panasonic ERJ-U1TD4022U

Description
CHIP RES, THICK FILM, 40K2, 1W, 2512; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 40K2, 1W, 2512; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 40K2, 1W, 2512; Resistance Panasonic - 66AC6012 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 40K2, 1W, 2512; Resistance Panasonic
66AC6012
Chip Res, Thick Film, 40K2, 1W, 2512; Resistance Panasonic 66AC6012
CHIP RES, THICK FILM, 40K2, 1W, 2512; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 40K2, 1W, 2512; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 40K2, 1W, 2512; Resistance Panasonic - 66AC0018 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 40K2, 1W, 2512; Resistance Panasonic
66AC0018
Chip Res, Thick Film, 40K2, 1W, 2512; Resistance Panasonic 66AC0018
CHIP RES, THICK FILM, 40K2, 1W, 2512; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 40K2, 1W, 2512; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6012
Product Name Chip Res, Thick Film, 40K2, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 40200 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details