Panasonic Chip Res, Thick Film, 365K, 1W, 2512; Resistance Panasonic ERJ-U1TD3653U

Description
CHIP RES, THICK FILM, 365K, 1W, 2512; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 365K, 1W, 2512; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 365K, 1W, 2512; Resistance Panasonic - 65AC8594 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 365K, 1W, 2512; Resistance Panasonic
65AC8594
Chip Res, Thick Film, 365K, 1W, 2512; Resistance Panasonic 65AC8594
CHIP RES, THICK FILM, 365K, 1W, 2512; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 365K, 1W, 2512; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 365K, 1W, 2512; Resistance Panasonic - 66AC0013 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 365K, 1W, 2512; Resistance Panasonic
66AC0013
Chip Res, Thick Film, 365K, 1W, 2512; Resistance Panasonic 66AC0013
CHIP RES, THICK FILM, 365K, 1W, 2512; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 365K, 1W, 2512; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8594
Product Name Chip Res, Thick Film, 365K, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 365000 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details