CHIP RES, THICK FILM, 34R8, 1W, 2512; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
CHIP RES, THICK FILM, 34R8, 1W, 2512; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 66AC4011 |
| Product Name | Chip Res, Thick Film, 34R8, 1W, 2512; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |
| Resistance Range | 34.8 ohms |
| Tolerance | 0.5000 +/- % |