Panasonic Chip Res, Thick Film, 29R4, 1W, 2512; Resistance Panasonic ERJ-U1TD29R4U

Description
CHIP RES, THICK FILM, 29R4, 1W, 2512; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 29R4, 1W, 2512; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 29R4, 1W, 2512; Resistance Panasonic - 67AC1416 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 29R4, 1W, 2512; Resistance Panasonic
67AC1416
Chip Res, Thick Film, 29R4, 1W, 2512; Resistance Panasonic 67AC1416
CHIP RES, THICK FILM, 29R4, 1W, 2512; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 29R4, 1W, 2512; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 29R4, 1W, 2512; Resistance Panasonic - 66AC4001 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 29R4, 1W, 2512; Resistance Panasonic
66AC4001
Chip Res, Thick Film, 29R4, 1W, 2512; Resistance Panasonic 66AC4001
CHIP RES, THICK FILM, 29R4, 1W, 2512; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 29R4, 1W, 2512; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1416
Product Name Chip Res, Thick Film, 29R4, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 29.4 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers