Panasonic Chip Res, Thick Film, 26R7, 1W, 2512; Resistance Panasonic ERJ-U1TD26R7U

Description
CHIP RES, THICK FILM, 26R7, 1W, 2512; Resistance:26.7ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 26R7, 1W, 2512; Resistance:26.7ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 26R7, 1W, 2512; Resistance Panasonic - 67AC2831 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 26R7, 1W, 2512; Resistance Panasonic
67AC2831
Chip Res, Thick Film, 26R7, 1W, 2512; Resistance Panasonic 67AC2831
CHIP RES, THICK FILM, 26R7, 1W, 2512; Resistance:26.7ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 26R7, 1W, 2512; Resistance:26.7ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 26R7, 1W, 2512; Resistance Panasonic - 66AC3994 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 26R7, 1W, 2512; Resistance Panasonic
66AC3994
Chip Res, Thick Film, 26R7, 1W, 2512; Resistance Panasonic 66AC3994
CHIP RES, THICK FILM, 26R7, 1W, 2512; Resistance:26.7ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 26R7, 1W, 2512; Resistance:26.7ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2831
Product Name Chip Res, Thick Film, 26R7, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 26.7 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567479P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details