Panasonic Chip Res, Thick Film, 23K7, 1W, 2512; Resistance Panasonic ERJ-U1TD2372U

Description
CHIP RES, THICK FILM, 23K7, 1W, 2512; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 23K7, 1W, 2512; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 23K7, 1W, 2512; Resistance Panasonic - 67AC5799 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23K7, 1W, 2512; Resistance Panasonic
67AC5799
Chip Res, Thick Film, 23K7, 1W, 2512; Resistance Panasonic 67AC5799
CHIP RES, THICK FILM, 23K7, 1W, 2512; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 23K7, 1W, 2512; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 23K7, 1W, 2512; Resistance Panasonic - 66AC1982 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23K7, 1W, 2512; Resistance Panasonic
66AC1982
Chip Res, Thick Film, 23K7, 1W, 2512; Resistance Panasonic 66AC1982
CHIP RES, THICK FILM, 23K7, 1W, 2512; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 23K7, 1W, 2512; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5799
Product Name Chip Res, Thick Film, 23K7, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 23700 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details