Panasonic Chip Res, Thick Film, 23K2, 1W, 2512; Resistance Panasonic ERJ-U1TD2322U

Description
CHIP RES, THICK FILM, 23K2, 1W, 2512; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 23K2, 1W, 2512; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 23K2, 1W, 2512; Resistance Panasonic - 66AC5980 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23K2, 1W, 2512; Resistance Panasonic
66AC5980
Chip Res, Thick Film, 23K2, 1W, 2512; Resistance Panasonic 66AC5980
CHIP RES, THICK FILM, 23K2, 1W, 2512; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 23K2, 1W, 2512; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 23K2, 1W, 2512; Resistance Panasonic - 66AC8770 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23K2, 1W, 2512; Resistance Panasonic
66AC8770
Chip Res, Thick Film, 23K2, 1W, 2512; Resistance Panasonic 66AC8770
CHIP RES, THICK FILM, 23K2, 1W, 2512; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 23K2, 1W, 2512; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5980
Product Name Chip Res, Thick Film, 23K2, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 23200 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details