Panasonic Chip Res, Thick Film, 22R6, 1W, 2512; Resistance Panasonic ERJ-U1TD22R6U

Description
CHIP RES, THICK FILM, 22R6, 1W, 2512; Resistance:22.6ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 22R6, 1W, 2512; Resistance:22.6ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 22R6, 1W, 2512; Resistance Panasonic - 66AC7334 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22R6, 1W, 2512; Resistance Panasonic
66AC7334
Chip Res, Thick Film, 22R6, 1W, 2512; Resistance Panasonic 66AC7334
CHIP RES, THICK FILM, 22R6, 1W, 2512; Resistance:22.6ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 22R6, 1W, 2512; Resistance:22.6ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 22R6, 1W, 2512; Resistance Panasonic - 67AC5796 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22R6, 1W, 2512; Resistance Panasonic
67AC5796
Chip Res, Thick Film, 22R6, 1W, 2512; Resistance Panasonic 67AC5796
CHIP RES, THICK FILM, 22R6, 1W, 2512; Resistance:22.6ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 22R6, 1W, 2512; Resistance:22.6ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7334
Product Name Chip Res, Thick Film, 22R6, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 22.6 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details