Panasonic Chip Res, Thick Film, 2K21, 1W, 2512; Resistance Panasonic ERJ-U1TD2211U

Description
CHIP RES, THICK FILM, 2K21, 1W, 2512; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K21, 1W, 2512; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K21, 1W, 2512; Resistance Panasonic - 67AC2821 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K21, 1W, 2512; Resistance Panasonic
67AC2821
Chip Res, Thick Film, 2K21, 1W, 2512; Resistance Panasonic 67AC2821
CHIP RES, THICK FILM, 2K21, 1W, 2512; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K21, 1W, 2512; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K21, 1W, 2512; Resistance Panasonic - 66AC7335 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K21, 1W, 2512; Resistance Panasonic
66AC7335
Chip Res, Thick Film, 2K21, 1W, 2512; Resistance Panasonic 66AC7335
CHIP RES, THICK FILM, 2K21, 1W, 2512; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K21, 1W, 2512; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2821
Product Name Chip Res, Thick Film, 2K21, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 2210 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8062FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details