Panasonic Chip Res, Thick Film, 215K, 1W, 2512; Resistance Panasonic ERJ-U1TD2153U

Description
CHIP RES, THICK FILM, 215K, 1W, 2512; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 215K, 1W, 2512; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 215K, 1W, 2512; Resistance Panasonic - 65AC8566 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 215K, 1W, 2512; Resistance Panasonic
65AC8566
Chip Res, Thick Film, 215K, 1W, 2512; Resistance Panasonic 65AC8566
CHIP RES, THICK FILM, 215K, 1W, 2512; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 215K, 1W, 2512; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 215K, 1W, 2512; Resistance Panasonic - 66AC3982 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 215K, 1W, 2512; Resistance Panasonic
66AC3982
Chip Res, Thick Film, 215K, 1W, 2512; Resistance Panasonic 66AC3982
CHIP RES, THICK FILM, 215K, 1W, 2512; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 215K, 1W, 2512; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8566
Product Name Chip Res, Thick Film, 215K, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 215000 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details