Panasonic Chip Res, Thick Film, 2K, 1W, 2512; Resistance Panasonic ERJ-U1TD2001U

Description
CHIP RES, THICK FILM, 2K, 1W, 2512; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K, 1W, 2512; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K, 1W, 2512; Resistance Panasonic - 66AC8766 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K, 1W, 2512; Resistance Panasonic
66AC8766
Chip Res, Thick Film, 2K, 1W, 2512; Resistance Panasonic 66AC8766
CHIP RES, THICK FILM, 2K, 1W, 2512; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 2K, 1W, 2512; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K, 1W, 2512; Resistance Panasonic - 66AC5973 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K, 1W, 2512; Resistance Panasonic
66AC5973
Chip Res, Thick Film, 2K, 1W, 2512; Resistance Panasonic 66AC5973
CHIP RES, THICK FILM, 2K, 1W, 2512; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 2K, 1W, 2512; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8766
Product Name Chip Res, Thick Film, 2K, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567729 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details