Panasonic Chip Res, Thick Film, 17K4, 1W, 2512; Resistance Panasonic ERJ-U1TD1742U

Description
CHIP RES, THICK FILM, 17K4, 1W, 2512; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 17K4, 1W, 2512; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 17K4, 1W, 2512; Resistance Panasonic - 66AC7324 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 17K4, 1W, 2512; Resistance Panasonic
66AC7324
Chip Res, Thick Film, 17K4, 1W, 2512; Resistance Panasonic 66AC7324
CHIP RES, THICK FILM, 17K4, 1W, 2512; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 17K4, 1W, 2512; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 17K4, 1W, 2512; Resistance Panasonic - 66AC3974 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 17K4, 1W, 2512; Resistance Panasonic
66AC3974
Chip Res, Thick Film, 17K4, 1W, 2512; Resistance Panasonic 66AC3974
CHIP RES, THICK FILM, 17K4, 1W, 2512; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 17K4, 1W, 2512; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7324
Product Name Chip Res, Thick Film, 17K4, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 17400 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614924-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details