Panasonic Chip Res, Thick Film, 15R8, 1W, 2512; Resistance Panasonic ERJ-U1TD15R8U

Description
CHIP RES, THICK FILM, 15R8, 1W, 2512; Resistance:15.8ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 15R8, 1W, 2512; Resistance:15.8ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 15R8, 1W, 2512; Resistance Panasonic - 67AC1394 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15R8, 1W, 2512; Resistance Panasonic
67AC1394
Chip Res, Thick Film, 15R8, 1W, 2512; Resistance Panasonic 67AC1394
CHIP RES, THICK FILM, 15R8, 1W, 2512; Resistance:15.8ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 15R8, 1W, 2512; Resistance:15.8ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 15R8, 1W, 2512; Resistance Panasonic - 67AC5784 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15R8, 1W, 2512; Resistance Panasonic
67AC5784
Chip Res, Thick Film, 15R8, 1W, 2512; Resistance Panasonic 67AC5784
CHIP RES, THICK FILM, 15R8, 1W, 2512; Resistance:15.8ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 15R8, 1W, 2512; Resistance:15.8ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1394
Product Name Chip Res, Thick Film, 15R8, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 15.8 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2373FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details