Panasonic Chip Res, Thick Film, 13R7, 1W, 2512; Resistance Panasonic ERJ-U1TD13R7U

Description
CHIP RES, THICK FILM, 13R7, 1W, 2512; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 13R7, 1W, 2512; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 13R7, 1W, 2512; Resistance Panasonic - 65AC9960 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13R7, 1W, 2512; Resistance Panasonic
65AC9960
Chip Res, Thick Film, 13R7, 1W, 2512; Resistance Panasonic 65AC9960
CHIP RES, THICK FILM, 13R7, 1W, 2512; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 13R7, 1W, 2512; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 13R7, 1W, 2512; Resistance Panasonic - 66AC3957 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13R7, 1W, 2512; Resistance Panasonic
66AC3957
Chip Res, Thick Film, 13R7, 1W, 2512; Resistance Panasonic 66AC3957
CHIP RES, THICK FILM, 13R7, 1W, 2512; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 13R7, 1W, 2512; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9960
Product Name Chip Res, Thick Film, 13R7, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 13.7 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573132 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details