Panasonic Chip Res, Thick Film, 1K37, 1W, 2512; Resistance Panasonic ERJ-U1TD1371U

Description
CHIP RES, THICK FILM, 1K37, 1W, 2512; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K37, 1W, 2512; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K37, 1W, 2512; Resistance Panasonic - 66AC5951 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K37, 1W, 2512; Resistance Panasonic
66AC5951
Chip Res, Thick Film, 1K37, 1W, 2512; Resistance Panasonic 66AC5951
CHIP RES, THICK FILM, 1K37, 1W, 2512; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K37, 1W, 2512; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K37, 1W, 2512; Resistance Panasonic - 65AC9963 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K37, 1W, 2512; Resistance Panasonic
65AC9963
Chip Res, Thick Film, 1K37, 1W, 2512; Resistance Panasonic 65AC9963
CHIP RES, THICK FILM, 1K37, 1W, 2512; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K37, 1W, 2512; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5951
Product Name Chip Res, Thick Film, 1K37, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 1370 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers