Panasonic Chip Res, Thick Film, 11K3, 1W, 2512; Resistance Panasonic ERJ-U1TD1132U

Description
CHIP RES, THICK FILM, 11K3, 1W, 2512; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 11K3, 1W, 2512; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 11K3, 1W, 2512; Resistance Panasonic - 66AC8750 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11K3, 1W, 2512; Resistance Panasonic
66AC8750
Chip Res, Thick Film, 11K3, 1W, 2512; Resistance Panasonic 66AC8750
CHIP RES, THICK FILM, 11K3, 1W, 2512; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 11K3, 1W, 2512; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 11K3, 1W, 2512; Resistance Panasonic - 67AC0234 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11K3, 1W, 2512; Resistance Panasonic
67AC0234
Chip Res, Thick Film, 11K3, 1W, 2512; Resistance Panasonic 67AC0234
CHIP RES, THICK FILM, 11K3, 1W, 2512; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 11K3, 1W, 2512; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8750
Product Name Chip Res, Thick Film, 11K3, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 11300 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details