Panasonic Chip Res, Thick Film, 1K1, 1W, 2512; Resistance Panasonic ERJ-U1TD1101U

Description
CHIP RES, THICK FILM, 1K1, 1W, 2512; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K1, 1W, 2512; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K1, 1W, 2512; Resistance Panasonic - 67AC5773 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K1, 1W, 2512; Resistance Panasonic
67AC5773
Chip Res, Thick Film, 1K1, 1W, 2512; Resistance Panasonic 67AC5773
CHIP RES, THICK FILM, 1K1, 1W, 2512; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K1, 1W, 2512; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K1, 1W, 2512; Resistance Panasonic - 67AC1381 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K1, 1W, 2512; Resistance Panasonic
67AC1381
Chip Res, Thick Film, 1K1, 1W, 2512; Resistance Panasonic 67AC1381
CHIP RES, THICK FILM, 1K1, 1W, 2512; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K1, 1W, 2512; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5773
Product Name Chip Res, Thick Film, 1K1, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 1100 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data