2010 anti-sulfurated resistor RoHS Compliant: Yes
2010 anti-sulfurated resistor RoHS Compliant: Yes
RES 1.1 M OHM 5% 3/4W 2010 SMD
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 05X4956 | ERJ-U1DJ115U |
| Product Name | 2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Mounting / Packaging | 2010 | |
| Standards and Certifications | RoHS | |
| Technology / Construction | Thick Film (Chip) | |
| Resistance Range | 0.0011 ohms |