The ERJ-U1DF9313U is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability and performance in electronic applications. It features an Ag-Pd-based inner electrode, which provides enhanced resistance to sulfurization, making it suitable for environments where sulfur exposure is a concern. The resistor has a power rating of 0.25 W and a resistance value of 931 kΩ with a tolerance of ±1%. It complies with AEC-Q200 standards, ensuring its reliability for automotive applications, and is RoHS compliant. The device is suitable for both reflow and flow soldering processes, and it is packaged in a punched carrier taping format for easy handling and integration into circuit boards. The operating temperature range is from -55°C to +155°C, allowing for versatility in various applications.
RES 931K OHM 1% 3/4W 2010 SMD
2010 anti-sulfurated resistor RoHS Compliant: Yes
2010 anti-sulfurated resistor RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-U1DF9313U | 45X1507 |
| Product Name | Chip Resistor - Surface Mount | 2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2010 |
| Tolerance | 1 +/- % | |
| Power Rating | 4 watts |