RES 63.4K OHM 1% 3/4W 2010 SMD
2010 anti-sulfurated resistor RoHS Compliant: Yes
2010 anti-sulfurated resistor RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-U1DF6342U | 05X4830 |
| Product Name | Chip Resistor - Surface Mount | 2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2010 |
| Tolerance | 1 +/- % | |
| Power Rating | 4 watts |