The ERJ-U1DF3920U is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability and performance in electronic applications. It features an Ag-Pd-based inner electrode, which provides enhanced resistance to sulfurization, making it suitable for environments where sulfur exposure is a concern. The resistor has a power rating of 0.25 W and operates within a temperature range of -55°C to +155°C. It is compliant with AEC-Q200 standards, ensuring its suitability for automotive applications. The resistance value is 392 ohms with a tolerance of ±1%. This product is RoHS compliant, indicating it meets environmental regulations. The ERJ-U1DF3920U is packaged in a punched carrier taping format, facilitating easy integration into automated assembly processes.
2010 anti-sulfurated resistor RoHS Compliant: Yes
2010 anti-sulfurated resistor RoHS Compliant: Yes
RES 392 OHM 1% 3/4W 2010 SMD
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 45X1284 | ERJ-U1DF3920U |
| Product Name | 2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Mounting / Packaging | 2010 | Surface Mount Technology (SMT / SMD) |
| Standards and Certifications | RoHS | |
| Technology / Construction | Thick Film (Chip) |