Panasonic 2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic ERJ-U1DF3902U

Description
2010 anti-sulfurated resistor RoHS Compliant: Yes
Description
2010 anti-sulfurated resistor RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The ERJ-U1DF3902U is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability and performance in electronic applications. It features an Ag-Pd-based inner electrode, which provides enhanced resistance to sulfurization, making it suitable for environments where sulfur exposure is a concern. The resistor has a power rating of 0.25 W and a resistance value of 39 kΩ with a tolerance of ±1%. It complies with AEC-Q200 standards, ensuring its suitability for automotive applications, and is RoHS compliant. The device is compatible with both reflow and flow soldering processes, facilitating ease of integration into various circuit designs. Its construction includes a metal glaze thick film resistive element and a protective coating, contributing to its durability and reliability in diverse operating conditions.

Datasheet Summary
Powered by GS/AI

The ERJ-U1DF3902U is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability and performance in electronic applications. It features an Ag-Pd-based inner electrode, which provides enhanced resistance to sulfurization, making it suitable for environments where sulfur exposure is a concern. The resistor has a power rating of 0.25 W and a resistance value of 39 kΩ with a tolerance of ±1%. It complies with AEC-Q200 standards, ensuring its suitability for automotive applications, and is RoHS compliant. The device is compatible with both reflow and flow soldering processes, facilitating ease of integration into various circuit designs. Its construction includes a metal glaze thick film resistive element and a protective coating, contributing to its durability and reliability in diverse operating conditions.

Suppliers

Company
Product
Description
Supplier Links
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 05X4701 - Newark, An Avnet Company
Chicago, IL, United States
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic
05X4701
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic 05X4701
2010 anti-sulfurated resistor RoHS Compliant: Yes

2010 anti-sulfurated resistor RoHS Compliant: Yes

Supplier's Site
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 45X1282 - Newark, An Avnet Company
Chicago, IL, United States
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic
45X1282
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic 45X1282
2010 anti-sulfurated resistor RoHS Compliant: Yes

2010 anti-sulfurated resistor RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-U1DF3902U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DF3902U
Chip Resistor - Surface Mount ERJ-U1DF3902U
RES 39K OHM 1% 3/4W 2010 SMD

RES 39K OHM 1% 3/4W 2010 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 05X4701 ERJ-U1DF3902U
Product Name 2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Mounting / Packaging 2010 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3833FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 2573181 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 4700 ohms
View Details