Panasonic Chip Resistor - Surface Mount ERJ-U1DF2R20U

Description
RES 2.2 OHM 1% 3/4W 2010 SMD
Description
RES 2.2 OHM 1% 3/4W 2010 SMD
Datasheet
Datasheet Summary
Powered by GS/AI

The ERJ-U1DF2R20U is a surface mount chip resistor from Lingto Electronic Limited, designed with an Ag-Pd-based inner electrode for enhanced reliability. It features a resistance value of 2.2 ohms with a tolerance of ±1%. The resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications. It has a power rating of 0.75 W and operates within a temperature range of -55°C to +155°C. The device is RoHS compliant and can be used in both reflow and flow soldering processes. Its construction includes a metal glaze thick film resistive element, ensuring durability and stability in various applications.

Datasheet Summary
Powered by GS/AI

The ERJ-U1DF2R20U is a surface mount chip resistor from Lingto Electronic Limited, designed with an Ag-Pd-based inner electrode for enhanced reliability. It features a resistance value of 2.2 ohms with a tolerance of ±1%. The resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications. It has a power rating of 0.75 W and operates within a temperature range of -55°C to +155°C. The device is RoHS compliant and can be used in both reflow and flow soldering processes. Its construction includes a metal glaze thick film resistive element, ensuring durability and stability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DF2R20U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DF2R20U
Chip Resistor - Surface Mount ERJ-U1DF2R20U
RES 2.2 OHM 1% 3/4W 2010 SMD

RES 2.2 OHM 1% 3/4W 2010 SMD

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Resistors
Product Number ERJ-U1DF2R20U
Product Name Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers