The ERJ-U1DF2701U is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 2.7 kΩ with a tolerance of ±1%. It is designed for applications requiring high reliability, with a metal glaze thick film resistive element and a robust construction that includes three layers of electrodes. This resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications. It is also RoHS compliant, ensuring it meets environmental regulations. The resistor can handle a power rating of 0.75 W at 70°C and is suitable for both reflow and flow soldering processes. The product is packaged in a punched carrier taping format, facilitating easy integration into automated assembly processes.
RES 2.7K OHM 1% 3/4W 2010 SMD
2010 anti-sulfurated resistor RoHS Compliant: Yes
2010 anti-sulfurated resistor RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-U1DF2701U | 45X1186 |
| Product Name | Chip Resistor - Surface Mount | 2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2010 |
| Tolerance | 1 +/- % | |
| Power Rating | 4 watts |