The ERJ-U1DF2321U is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications. It features a resistance value of 2.32 kΩ with a tolerance of ±1%. This resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications. It has a power rating of 0.75 W and operates within a temperature range of -55°C to +155°C. The resistor is constructed with a thick film resistive element and is available in a 2010 inch size. It is also RoHS compliant, ensuring it meets environmental regulations. The product is suitable for both reflow and flow soldering processes.
RES 2.32K OHM 1% 3/4W 2010 SMD
2010 anti-sulfurated resistor RoHS Compliant: Yes
2010 anti-sulfurated resistor RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-U1DF2321U | 05X4565 |
| Product Name | Chip Resistor - Surface Mount | 2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2010 |
| Tolerance | 1 +/- % | |
| Power Rating | 4 watts |