Panasonic 2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic ERJ-U1DF2200U

Description
2010 anti-sulfurated resistor RoHS Compliant: Yes
Description
2010 anti-sulfurated resistor RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The ERJ-U1DF2200U is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications. It features a resistance value of 220 ohms with a tolerance of ±1%. This resistor is suitable for both reflow and flow soldering processes and complies with AEC-Q200 standards, making it suitable for automotive applications. The product is RoHS compliant and constructed with a metal glaze thick film resistive element, ensuring durability and performance stability. It operates effectively within a temperature range of -55°C to +155°C and has a power rating of 0.75W at 70°C. The resistor is packaged in a punched carrier taping format, facilitating easy handling and integration into electronic circuits.

Datasheet Summary
Powered by GS/AI

The ERJ-U1DF2200U is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications. It features a resistance value of 220 ohms with a tolerance of ±1%. This resistor is suitable for both reflow and flow soldering processes and complies with AEC-Q200 standards, making it suitable for automotive applications. The product is RoHS compliant and constructed with a metal glaze thick film resistive element, ensuring durability and performance stability. It operates effectively within a temperature range of -55°C to +155°C and has a power rating of 0.75W at 70°C. The resistor is packaged in a punched carrier taping format, facilitating easy handling and integration into electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 45X1131 - Newark, An Avnet Company
Chicago, IL, United States
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic
45X1131
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic 45X1131
2010 anti-sulfurated resistor RoHS Compliant: Yes

2010 anti-sulfurated resistor RoHS Compliant: Yes

Supplier's Site
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 05X4550 - Newark, An Avnet Company
Chicago, IL, United States
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic
05X4550
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic 05X4550
2010 anti-sulfurated resistor RoHS Compliant: Yes

2010 anti-sulfurated resistor RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-U1DF2200U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DF2200U
Chip Resistor - Surface Mount ERJ-U1DF2200U
RES 220 OHM 1% 3/4W 2010 SMD

RES 220 OHM 1% 3/4W 2010 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 45X1131 ERJ-U1DF2200U
Product Name 2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Mounting / Packaging 2010 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573147 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 2.2 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details