The ERJ-U1DF2152U is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability and performance in electronic applications. It features an Ag-Pd-based inner electrode, which provides enhanced resistance to sulfurization, making it suitable for environments where sulfur exposure is a concern. The resistor is compliant with AEC-Q200 standards, ensuring its reliability in automotive applications. It has a resistance value of 21.5 kΩ with a tolerance of ±1%, and a power rating of 3/4W (0.75W) at 70°C. The device is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. It is suitable for both reflow and flow soldering processes, making it versatile for various manufacturing methods. The product is packaged in a punched carrier taping format, facilitating easy handling and placement during assembly.
2010 anti-sulfurated resistor RoHS Compliant: Yes
2010 anti-sulfurated resistor RoHS Compliant: Yes
RES 21.5K OHM 1% 3/4W 2010 SMD
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 05X4545 | ERJ-U1DF2152U |
| Product Name | 2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Mounting / Packaging | 2010 | Surface Mount Technology (SMT / SMD) |
| Standards and Certifications | RoHS | |
| Technology / Construction | Thick Film (Chip) |