Panasonic Chip Resistor - Surface Mount ERJ-U1DF1R78U

Description
RES 1.78 OHM 1% 3/4W 2010 SMD
Description
RES 1.78 OHM 1% 3/4W 2010 SMD
Datasheet
Datasheet Summary
Powered by GS/AI

The ERJ-U1DF1R78U is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 1.78 ohms with a tolerance of ±1%. It is designed for a power rating of 3/4W (0.75W) and is suitable for applications requiring high reliability. The resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications. It is also RoHS compliant, ensuring it meets environmental regulations. The construction includes a thick film resistive element and a protective coating, providing durability and stability in various operating conditions. The resistor can be used in both reflow and flow soldering processes, enhancing its versatility in manufacturing.

Datasheet Summary
Powered by GS/AI

The ERJ-U1DF1R78U is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 1.78 ohms with a tolerance of ±1%. It is designed for a power rating of 3/4W (0.75W) and is suitable for applications requiring high reliability. The resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications. It is also RoHS compliant, ensuring it meets environmental regulations. The construction includes a thick film resistive element and a protective coating, providing durability and stability in various operating conditions. The resistor can be used in both reflow and flow soldering processes, enhancing its versatility in manufacturing.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DF1R78U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DF1R78U
Chip Resistor - Surface Mount ERJ-U1DF1R78U
RES 1.78 OHM 1% 3/4W 2010 SMD

RES 1.78 OHM 1% 3/4W 2010 SMD

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Resistors
Product Number ERJ-U1DF1R78U
Product Name Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.78 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 2-2176088-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details