Panasonic Chip Resistor - Surface Mount ERJ-U1DF1R15U

Description
RES 1.15 OHM 1% 3/4W 2010 SMD
Description
RES 1.15 OHM 1% 3/4W 2010 SMD
Datasheet
Datasheet Summary
Powered by GS/AI

The ERJ-U1DF1R15U is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability and performance in electronic applications. It features a resistance value of 1.15 ohms with a tolerance of ±1%. The resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications. It has a power rating of 0.75W at 70°C and operates within a temperature range of -55°C to +155°C. The construction includes a thick film resistive element and a protective coating, ensuring durability and stability. The resistor is also RoHS compliant, indicating it meets environmental regulations. It is suitable for both reflow and flow soldering processes, making it versatile for various manufacturing methods.

Datasheet Summary
Powered by GS/AI

The ERJ-U1DF1R15U is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability and performance in electronic applications. It features a resistance value of 1.15 ohms with a tolerance of ±1%. The resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications. It has a power rating of 0.75W at 70°C and operates within a temperature range of -55°C to +155°C. The construction includes a thick film resistive element and a protective coating, ensuring durability and stability. The resistor is also RoHS compliant, indicating it meets environmental regulations. It is suitable for both reflow and flow soldering processes, making it versatile for various manufacturing methods.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DF1R15U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DF1R15U
Chip Resistor - Surface Mount ERJ-U1DF1R15U
RES 1.15 OHM 1% 3/4W 2010 SMD

RES 1.15 OHM 1% 3/4W 2010 SMD

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Resistors
Product Number ERJ-U1DF1R15U
Product Name Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details