The ERJ-U1DF1501U is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability and performance in electronic applications. It features a thick film resistive element with an Ag-Pd-based inner electrode, providing excellent resistance to sulfurization. This resistor is suitable for both reflow and flow soldering processes and complies with AEC-Q200 standards, making it suitable for automotive applications. The resistance value is 1.5 kΩ with a tolerance of ±1%, and it has a power rating of 0.75 W at 70°C. The device operates within a temperature range of -55°C to +155°C, ensuring versatility in various environmental conditions. The packaging options include punched and embossed carrier taping, facilitating easy integration into automated assembly processes.
RES 1.5K OHM 1% 3/4W 2010 SMD
2010 anti-sulfurated resistor RoHS Compliant: Yes
2010 anti-sulfurated resistor RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-U1DF1501U | 05X4461 |
| Product Name | Chip Resistor - Surface Mount | 2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2010 |
| Tolerance | 1 +/- % | |
| Power Rating | 4 watts |