The ERJ-U1DF14R0U is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability and performance in electronic applications. It features a resistance value of 14 ohms with a tolerance of ±1%. The resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications. It is RoHS compliant, ensuring it meets environmental regulations. This resistor is constructed with a thick film resistive element and is available in a 2010 inch size, with a power rating of 3/4W (0.75W) at a maximum operating temperature of 155°C. The device is suitable for both reflow and flow soldering processes. The ERJ-U1DF14R0U is designed to withstand sulfurization, enhancing its reliability in harsh environments. Engineers considering this component should evaluate its specifications against their project requirements, particularly in terms of power rating, tolerance, and environmental compliance.
2010 anti-sulfurated resistor RoHS Compliant: Yes
2010 anti-sulfurated resistor RoHS Compliant: Yes
RES 14 OHM 1% 3/4W 2010 SMD
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 45X1023 | ERJ-U1DF14R0U |
| Product Name | 2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Mounting / Packaging | 2010 | Surface Mount Technology (SMT / SMD) |
| Standards and Certifications | RoHS | |
| Technology / Construction | Thick Film (Chip) |