Panasonic Chip Resistor - Surface Mount ERJ-U1DF1180U

Description
RES 118 OHM 1% 3/4W 2010 SMD
Description
RES 118 OHM 1% 3/4W 2010 SMD
Datasheet
Datasheet Summary
Powered by GS/AI

The ERJ-U1DF1180U is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability and performance in electronic applications. It features an Ag-Pd-based inner electrode, which provides enhanced resistance to sulfurization, making it suitable for environments where sulfur exposure is a concern. The resistor has a power rating of 0.25 W and a resistance value of 118 ohms with a tolerance of ±1%. It complies with AEC-Q200 standards, ensuring its suitability for automotive applications, and is RoHS compliant. The device is compatible with both reflow and flow soldering processes, facilitating ease of integration into various circuit designs. The resistor is available in a 2010 inch size, making it a compact option for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The ERJ-U1DF1180U is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability and performance in electronic applications. It features an Ag-Pd-based inner electrode, which provides enhanced resistance to sulfurization, making it suitable for environments where sulfur exposure is a concern. The resistor has a power rating of 0.25 W and a resistance value of 118 ohms with a tolerance of ±1%. It complies with AEC-Q200 standards, ensuring its suitability for automotive applications, and is RoHS compliant. The device is compatible with both reflow and flow soldering processes, facilitating ease of integration into various circuit designs. The resistor is available in a 2010 inch size, making it a compact option for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DF1180U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DF1180U
Chip Resistor - Surface Mount ERJ-U1DF1180U
RES 118 OHM 1% 3/4W 2010 SMD

RES 118 OHM 1% 3/4W 2010 SMD

Supplier's Site Datasheet
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 45X0984 - Newark, An Avnet Company
Chicago, IL, United States
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic
45X0984
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic 45X0984
2010 anti-sulfurated resistor RoHS Compliant: Yes

2010 anti-sulfurated resistor RoHS Compliant: Yes

Supplier's Site
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 05X4403 - Newark, An Avnet Company
Chicago, IL, United States
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic
05X4403
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic 05X4403
2010 anti-sulfurated resistor RoHS Compliant: Yes

2010 anti-sulfurated resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U1DF1180U 45X0984
Product Name Chip Resistor - Surface Mount 2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010
Resistance Range 118 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 2573298 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47000 ohms
View Details