Panasonic 4W Resistor ERJ-U1DF1021U

Description
RES 1.02K OHM 1% 3/4W 2010 Product overview: ERJ-U1DF1021U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U1DF1021U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1.02K OHM 1% 3/4W 2010 Product overview: ERJ-U1DF1021U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U1DF1021U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 52-ERJ-U1DF1021U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Resistor
52-ERJ-U1DF1021U
4W Resistor 52-ERJ-U1DF1021U
RES 1.02K OHM 1% 3/4W 2010 Product overview: ERJ-U1DF1021U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U1DF1021U can be used for catalog matching and distributor lookup.

RES 1.02K OHM 1% 3/4W 2010 Product overview: ERJ-U1DF1021U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U1DF1021U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1127349-ERJ-U1DF1021U
Resistors - Chip Resistor - Surface Mount 1127349-ERJ-U1DF1021U
Win Source Part Number: 1127349-ERJ-U1DF1021 U Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-U1D Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 1.02 kOhms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: 10-ERJ-U1DF1021UTR,E RJU1DF1021U Base Product Number: ERJ-U1

Win Source Part Number: 1127349-ERJ-U1DF1021U
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-U1D
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.02 kOhms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: 10-ERJ-U1DF1021UTR,ERJU1DF1021U
Base Product Number: ERJ-U1

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-U1DF1021U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DF1021U
Chip Resistor - Surface Mount ERJ-U1DF1021U
RES 1.02K OHM 1% 3/4W 2010 SMD

RES 1.02K OHM 1% 3/4W 2010 SMD

Supplier's Site Datasheet
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 05X4376 - Newark, An Avnet Company
Chicago, IL, United States
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic
05X4376
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic 05X4376
2010 anti-sulfurated resistor RoHS Compliant: Yes

2010 anti-sulfurated resistor RoHS Compliant: Yes

Supplier's Site
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 45X0957 - Newark, An Avnet Company
Chicago, IL, United States
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic
45X0957
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic 45X0957
2010 anti-sulfurated resistor RoHS Compliant: Yes

2010 anti-sulfurated resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-U1DF1021U 1127349-ERJ-U1DF1021U ERJ-U1DF1021U 05X4376
Product Name 4W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010 (5025 Metric) Surface Mount Technology (SMT / SMD) 2010
Resistance Range 1020 ohms 1020 ohms
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756915 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2573284 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2200 ohms
View Details