Panasonic Chip Res, Thick Film, 953K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD9533U

Description
CHIP RES, THICK FILM, 953K, 0.75W, 2010; Resistance:953kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 953K, 0.75W, 2010; Resistance:953kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 953K, 0.75W, 2010; Resistance Panasonic - 66AC1940 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 953K, 0.75W, 2010; Resistance Panasonic
66AC1940
Chip Res, Thick Film, 953K, 0.75W, 2010; Resistance Panasonic 66AC1940
CHIP RES, THICK FILM, 953K, 0.75W, 2010; Resistance:953kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 953K, 0.75W, 2010; Resistance:953kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 953K, 0.75W, 2010; Resistance Panasonic - 66AC3943 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 953K, 0.75W, 2010; Resistance Panasonic
66AC3943
Chip Res, Thick Film, 953K, 0.75W, 2010; Resistance Panasonic 66AC3943
CHIP RES, THICK FILM, 953K, 0.75W, 2010; Resistance:953kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 953K, 0.75W, 2010; Resistance:953kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1940
Product Name Chip Res, Thick Film, 953K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 953000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers