Panasonic Chip Res, Thick Film, 910K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD9103U

Description
CHIP RES, THICK FILM, 910K, 0.75W, 2010; Resistance:910kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 910K, 0.75W, 2010; Resistance:910kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 910K, 0.75W, 2010; Resistance Panasonic - 66AC1934 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 910K, 0.75W, 2010; Resistance Panasonic
66AC1934
Chip Res, Thick Film, 910K, 0.75W, 2010; Resistance Panasonic 66AC1934
CHIP RES, THICK FILM, 910K, 0.75W, 2010; Resistance:910kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 910K, 0.75W, 2010; Resistance:910kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 910K, 0.75W, 2010; Resistance Panasonic - 65AC8522 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 910K, 0.75W, 2010; Resistance Panasonic
65AC8522
Chip Res, Thick Film, 910K, 0.75W, 2010; Resistance Panasonic 65AC8522
CHIP RES, THICK FILM, 910K, 0.75W, 2010; Resistance:910kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 910K, 0.75W, 2010; Resistance:910kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1934
Product Name Chip Res, Thick Film, 910K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 910000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5622FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers