Panasonic Chip Res, Thick Film, 88R7, 0.75W, 2010; Resistance Panasonic ERJ-U1DD88R7U

Description
CHIP RES, THICK FILM, 88R7, 0.75W, 2010; Resistance:88.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 88R7, 0.75W, 2010; Resistance:88.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 88R7, 0.75W, 2010; Resistance Panasonic - 66AC7292 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 88R7, 0.75W, 2010; Resistance Panasonic
66AC7292
Chip Res, Thick Film, 88R7, 0.75W, 2010; Resistance Panasonic 66AC7292
CHIP RES, THICK FILM, 88R7, 0.75W, 2010; Resistance:88.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 88R7, 0.75W, 2010; Resistance:88.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 88R7, 0.75W, 2010; Resistance Panasonic - 65AC9941 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 88R7, 0.75W, 2010; Resistance Panasonic
65AC9941
Chip Res, Thick Film, 88R7, 0.75W, 2010; Resistance Panasonic 65AC9941
CHIP RES, THICK FILM, 88R7, 0.75W, 2010; Resistance:88.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 88R7, 0.75W, 2010; Resistance:88.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7292
Product Name Chip Res, Thick Film, 88R7, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 88.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details