Panasonic Chip Res, Thick Film, 845K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD8453U

Description
CHIP RES, THICK FILM, 845K, 0.75W, 2010; Resistance:845kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 845K, 0.75W, 2010; Resistance:845kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 845K, 0.75W, 2010; Resistance Panasonic - 67AC5765 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 845K, 0.75W, 2010; Resistance Panasonic
67AC5765
Chip Res, Thick Film, 845K, 0.75W, 2010; Resistance Panasonic 67AC5765
CHIP RES, THICK FILM, 845K, 0.75W, 2010; Resistance:845kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 845K, 0.75W, 2010; Resistance:845kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 845K, 0.75W, 2010; Resistance Panasonic - 66AC5930 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 845K, 0.75W, 2010; Resistance Panasonic
66AC5930
Chip Res, Thick Film, 845K, 0.75W, 2010; Resistance Panasonic 66AC5930
CHIP RES, THICK FILM, 845K, 0.75W, 2010; Resistance:845kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 845K, 0.75W, 2010; Resistance:845kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5765
Product Name Chip Res, Thick Film, 845K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 845000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622888-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers